The SN74AHC1GU04DBVR is a single unbuffered inverter gate in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm, operating from 2 V to 5.5 V with ±8 mA drive capability at 5 V. It supports an operating temperature range of -40 °C to 125 °C and meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM.
Single Inverter 5-SOT-23 -40 to 125
Inverter, AHC/VHC/H/U/V Series, 1-Func, 1-Input, CMOS, PDSO5
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC1GU04DBVR | SN74AHC1GU04DBVR |
| Product Name | SN74AHC1GU04 Single Inverter | |
| Technology | AHC |