Enhanced Product Single 2 Input Exclusive Or Gate 5-SC70 -55 to 125
XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5
XOR Gate IC, 1-Bit, 2-Input, CMOS, SC Package, 5.5V Product overview: SN74AHC1G86MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86MDCKR
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5
IC GATE XOR 1CH 2-INP SC70-5
IC GATE XOR 1CH 2-INP SC70-5
Logic Gates EP Sgl 2 Inp Exc Or Gate
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC1G86MDCKREP | SN74AHC1G86MDCKREP | 705-SN74AHC1G86MDCKREP | 296-23233-1-ND | SN74AHC1G86MDCKREP | SN74AHC1G86MDCKREP | SN74AHC1G86MDCKREP | SN74AHC1G86MDCKREP |
| Product Name | SN74AHC1G86-EP Enhanced Product Single 2 Input Exclusive Or Gate | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | OR | OR; XOR | XOR; XOR GATE, OR GATE | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 3.3,5 | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Logic Family | AHC | CMOS | ||||||
| Propagation Delay | 14.5 ns | 8.8 ns | 8.8 ns | |||||
| Operating Current | 0.0100 mA | 1.00E-3 mA | 8 mA |