Texas Instruments SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DCKTG4

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-input exclusive-OR gate in a 5-pin SC70 package with a body size of 2mm × 1.25mm, operating from 2V to 5.5V, driving ±8mA at 5V, and rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Single 2-input exclusive-OR gate in a 5-pin SC70 package with a body size of 2mm × 1.25mm, operating from 2V to 5.5V, driving ±8mA at 5V, and rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86 Single 2-Input Exclusive-OR Gate - SN74AHC1G86DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G86 Single 2-Input Exclusive-OR Gate
SN74AHC1G86DCKTG4
SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DCKTG4
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKTG4 - 1099221-SN74AHC1G86DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKTG4
1099221-SN74AHC1G86DCKTG4
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKTG4 1099221-SN74AHC1G86DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099221-SN74AHC1G86D CKTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099221-SN74AHC1G86DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74AHC1G86DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G86DCKTG4-ND
Gates and Inverters SN74AHC1G86DCKTG4-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now Datasheet
Singapore, Singapore
1-Bit XOR Gate, 2-Input, 5.5V, CMOS, SC-88/SC-70 Product overview: SN74AHC1G86DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DCKTG 4 can be used for catalog matching and distributor lookup.

1-Bit XOR Gate, 2-Input, 5.5V, CMOS, SC-88/SC-70 Product overview: SN74AHC1G86DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G86DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86DCKTG4
Logic - Gates and Inverters SN74AHC1G86DCKTG4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G86DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86DCKTG4
Gates and Inverters SN74AHC1G86DCKTG4
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates Single 2 Input Exclusive OR Gate

Logic Gates Single 2 Input Exclusive OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86DCKTG4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86DCKTG4 1099221-SN74AHC1G86DCKTG4 SN74AHC1G86DCKTG4-ND 705-SN74AHC1G86DCKTG4 SN74AHC1G86DCKTG4 SN74AHC1G86DCKTG4 SN74AHC1G86DCKTG4 SN74AHC1G86DCKTG4
Product Name SN74AHC1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G86DCKTG4 Gates and Inverters 5.5V Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Propagation Delay 14.5 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products