Texas Instruments SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DCKT

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86 Single 2-Input Exclusive-OR Gate - SN74AHC1G86DCKT - Texas Instruments
Dallas, TX, United States
SN74AHC1G86 Single 2-Input Exclusive-OR Gate
SN74AHC1G86DCKT
SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DCKT
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKT - 1099220-SN74AHC1G86DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKT
1099220-SN74AHC1G86DCKT
Logic - Logic - Gates and Inverters - SN74AHC1G86DCKT 1099220-SN74AHC1G86DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1099220-SN74AHC1G86D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099220-SN74AHC1G86DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G86DCKT
5.5V Logic IC 705-SN74AHC1G86DCKT
XOR Gate IC, 2-Input, 5.5V, SC-70, CMOS, 8.8ns PD Product overview: SN74AHC1G86DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DCKT can be used for catalog matching and distributor lookup.

XOR Gate IC, 2-Input, 5.5V, SC-70, CMOS, 8.8ns PD Product overview: SN74AHC1G86DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AHC1G86DCKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC1G86DCKTDKR-ND
Gates and Inverters 296-SN74AHC1G86DCKTDKR-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC1G86DCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC1G86DCKTTR-ND
Gates and Inverters 296-SN74AHC1G86DCKTTR-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC1G86DCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC1G86DCKTCT-ND
Gates and Inverters 296-SN74AHC1G86DCKTCT-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G86DCKT
Logic Gates SN74AHC1G86DCKT
Logic Gates Single 2 Input Exclusive OR Gate

Logic Gates Single 2 Input Exclusive OR Gate

Buy Now Datasheet
Gates and Inverters - SN74AHC1G86DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86DCKT
Gates and Inverters SN74AHC1G86DCKT
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86DCKT
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G86DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86DCKT
Logic - Gates and Inverters SN74AHC1G86DCKT
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86DCKT 1099220-SN74AHC1G86DCKT 705-SN74AHC1G86DCKT 296-SN74AHC1G86DCKTDKR-ND SN74AHC1G86DCKT SN74AHC1G86DCKT SN74AHC1G86DCKT SN74AHC1G86DCKT
Product Name SN74AHC1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G86DCKT 5.5V Logic IC Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 14.5 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details