Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
OR Gate IC 1 Channel SC-70-5
IC GATE OR 1CH 2-INP SC70-5
OR Gate IC 1 Channel SC-70-5
IC GATE OR 1CH 2-INP SC70-5
Logic Gates Single 2 Input Pos OR Gate
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC1G32DCKTE4 | SN74AHC1G32DCKTE4-ND | SN74AHC1G32DCKTE4 | SN74AHC1G32DCKTE4 | SN74AHC1G32DCKTE4 | SN74AHC1G32DCKTE4 |
| Product Name | SN74AHC1G32 Single 2-Input Positive-OR Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | OR | OR | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Logic Family | AHC | |||||
| Propagation Delay | 13 ns | 7.5 ns | ||||
| Operating Current | 0.0100 mA | 8 mA | 1.00E-3 mA |