Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DBVTG4

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DBVTG4
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DBVTG4
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G32DBVTG4
5.5V SOT-23 Logic IC 705-SN74AHC1G32DBVTG4
1-Input 2-Input OR Gate, SOT-23-5, CMOS, 5.5V Product overview: SN74AHC1G32DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DBVTG 4 can be used for catalog matching and distributor lookup.

1-Input 2-Input OR Gate, SOT-23-5, CMOS, 5.5V Product overview: SN74AHC1G32DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVTG4 - 082205-SN74AHC1G32DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVTG4
082205-SN74AHC1G32DBVTG4
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVTG4 082205-SN74AHC1G32DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 082205-SN74AHC1G32DB VTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082205-SN74AHC1G32DBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
IC GATE OR 1CH 2-INP SOT-23-5 - 815-SN74AHC1G32DBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 1CH 2-INP SOT-23-5
815-SN74AHC1G32DBVTG4
IC GATE OR 1CH 2-INP SOT-23-5 815-SN74AHC1G32DBVTG4
IC GATE OR 1CH 2-INP SOT-23-5

IC GATE OR 1CH 2-INP SOT-23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Sgl 2-Input Pos-OR Gate

Logic Gates Sgl 2-Input Pos-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DBVTG4 705-SN74AHC1G32DBVTG4 082205-SN74AHC1G32DBVTG4 815-SN74AHC1G32DBVTG4 SN74AHC1G32DBVTG4
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G32DBVTG4 IC GATE OR 1CH 2-INP SOT-23-5 Logic Gates
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR
Supply Voltage 3.3,5 5.5V 2 V ~ 5.5 V -3.3V; 3V; 3.3V
Logic Family AHC CMOS; CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details