Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DBVT

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DBVT - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DBVT
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DBVT
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVT - 1099214-SN74AHC1G32DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVT
1099214-SN74AHC1G32DBVT
Logic - Logic - Gates and Inverters - SN74AHC1G32DBVT 1099214-SN74AHC1G32DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099214-SN74AHC1G32D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099214-SN74AHC1G32DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-32232-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32232-1-ND
Gates and Inverters 296-32232-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32232-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32232-2-ND
Gates and Inverters 296-32232-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G32DBVT
5.5V SOT-23 Logic IC 705-SN74AHC1G32DBVT
CMOS OR Gate, 2-Input, SOT-23, 5.5V Product overview: SN74AHC1G32DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DBVT can be used for catalog matching and distributor lookup.

CMOS OR Gate, 2-Input, SOT-23, 5.5V Product overview: SN74AHC1G32DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC1G32DBVT - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G32DBVT
Logic Gates SN74AHC1G32DBVT
Logic Gates Single 2 Input Pos OR Gate

Logic Gates Single 2 Input Pos OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32DBVT
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G32DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32DBVT
Logic - Gates and Inverters SN74AHC1G32DBVT
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic, Sngl 2In Pos-Or Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 29AH7451 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl 2In Pos-Or Gate, 5Sot23; Logic Family / Base Number Texas Instruments
29AH7451
Logic, Sngl 2In Pos-Or Gate, 5Sot23; Logic Family / Base Number Texas Instruments 29AH7451
LOGIC, SNGL 2IN POS-OR GATE, 5SOT23; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, SNGL 2IN POS-OR GATE, 5SOT23; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G32DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32DBVT
Gates and Inverters SN74AHC1G32DBVT
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DBVT 1099214-SN74AHC1G32DBVT 296-32232-1-ND 705-SN74AHC1G32DBVT SN74AHC1G32DBVT SN74AHC1G32DBVT SN74AHC1G32DBVT SN74AHC1G32DBVT 29AH7451 SN74AHC1G32DBVT
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G32DBVT Gates and Inverters 5.5V SOT-23 Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic, Sngl 2In Pos-Or Gate, 5Sot23; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR NOT; OR OR; OR OR; OR Gate
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 8.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details