Inverter IC 1 Channel Schmitt Trigger SC-70-5
AHC/VHC/H/U/V SERIES, 1-INPUT INVERT GATE, PDSO5, GREEN, PLASTIC, SC-70, 5 PIN Product overview: SN74AHC1G14DCKJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DCKJ can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 1CH 1IN SC70-5
IC INVERT SCHMITT 1CH 1IN SC70
Inverter IC 1 Channel Schmitt Trigger SC-70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC1G14DCKJ-ND | 705-SN74AHC1G14DCKJ | SN74AHC1G14DCKJ | SN74AHC1G14DCKJ | SN74AHC1G14DCKJ |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 10.6 ns | 10.6 ns |