Texas Instruments SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DBVT

Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate - SN74AHC1G14DBVT - Texas Instruments
Dallas, TX, United States
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate
SN74AHC1G14DBVT
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DBVT
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-26401-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26401-1-ND
Gates and Inverters 296-26401-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-26401-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26401-2-ND
Gates and Inverters 296-26401-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVT - 1099209-SN74AHC1G14DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVT
1099209-SN74AHC1G14DBVT
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVT 1099209-SN74AHC1G14DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099209-SN74AHC1G14D BVT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099209-SN74AHC1G14DBVT
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SOT-23 Logic IC
705-SN74AHC1G14DBVT
2V 5.5V SOT-23 Logic IC 705-SN74AHC1G14DBVT
Schmitt Trigger Inverter IC, 1-Bit, 2V-5.5V, SOT-23 Product overview: SN74AHC1G14DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DBVT can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 1-Bit, 2V-5.5V, SOT-23 Product overview: SN74AHC1G14DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G14DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G14DBVT
Gates and Inverters SN74AHC1G14DBVT
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G14DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G14DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G14DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Logic, Schmitt-Trg Inv Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 29AH7450 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Schmitt-Trg Inv Gate, 5Sot23; Logic Family / Base Number Texas Instruments
29AH7450
Logic, Schmitt-Trg Inv Gate, 5Sot23; Logic Family / Base Number Texas Instruments 29AH7450
LOGIC, SCHMITT-TRG INV GATE, 5SOT23; Logic Family / Base Number:74AHC1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

LOGIC, SCHMITT-TRG INV GATE, 5SOT23; Logic Family / Base Number:74AHC1G14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G14DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G14DBVT
Logic - Gates and Inverters SN74AHC1G14DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G14DBVT 296-26401-1-ND 1099209-SN74AHC1G14DBVT 705-SN74AHC1G14DBVT SN74AHC1G14DBVT SN74AHC1G14DBVT 29AH7450 SN74AHC1G14DBVT
Product Name SN74AHC1G14 Single Schmitt-Trigger Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G14DBVT 2V 5.5V SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Schmitt-Trg Inv Gate, 5Sot23; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AHC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16.3 ns 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details