Texas Instruments SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DBVRG4

Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate - SN74AHC1G14DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate
SN74AHC1G14DBVRG4
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DBVRG4
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVRG4 - 141736-SN74AHC1G14DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVRG4
141736-SN74AHC1G14DBVRG4
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVRG4 141736-SN74AHC1G14DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 141736-SN74AHC1G14DB VRG4 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141736-SN74AHC1G14DBVRG4
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-35923-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35923-2-ND
Gates and Inverters 296-35923-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-35923-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35923-1-ND
Gates and Inverters 296-35923-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G14DBVRG4
5.5V SOT-23 Logic IC 705-SN74AHC1G14DBVRG4
Schmitt Trigger Inverter IC, 1-Ch, 2-5.5V, SOT-23-5 Product overview: SN74AHC1G14DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DBVRG 4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 1-Ch, 2-5.5V, SOT-23-5 Product overview: SN74AHC1G14DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G14DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G14DBVRG4
Gates and Inverters SN74AHC1G14DBVRG4
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G14DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G14DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G14DBVRG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G14DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G14DBVRG4
Logic - Gates and Inverters SN74AHC1G14DBVRG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G14DBVRG4 141736-SN74AHC1G14DBVRG4 296-35923-2-ND 705-SN74AHC1G14DBVRG4 SN74AHC1G14DBVRG4 SN74AHC1G14DBVRG4 SN74AHC1G14DBVRG4
Product Name SN74AHC1G14 Single Schmitt-Trigger Inverter Gate Logic - Logic - Gates and Inverters - SN74AHC1G14DBVRG4 Gates and Inverters 5.5V SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter, Buffer, Schmitt Trigger NOT; Inverter NOT NOT
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AHC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16.3 ns 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details