Texas Instruments SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DBVRE4

Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate - SN74AHC1G14DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate
SN74AHC1G14DBVRE4
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DBVRE4
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVRE4 - 1253483-SN74AHC1G14DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVRE4
1253483-SN74AHC1G14DBVRE4
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVRE4 1253483-SN74AHC1G14DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1253483-SN74AHC1G14D BVRE4 Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.2 V ~ 3.85 V Family Name: SN74AHC1G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHC1G14W5-7; 74AHC1G14GV,125; MC74VHC1G14DTT3; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253483-SN74AHC1G14DBVRE4
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.2 V ~ 3.85 V
Family Name: SN74AHC1G14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHC1G14W5-7; 74AHC1G14GV,125; MC74VHC1G14DTT3;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74AHC1G14DBVRE4
SOT-23 Logic IC 705-SN74AHC1G14DBVRE4
Schmitt Trigger Inverter IC, 1-Gate, CMOS, SOT-23-5 Product overview: SN74AHC1G14DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DBVRE 4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 1-Gate, CMOS, SOT-23-5 Product overview: SN74AHC1G14DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-35922-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35922-1-ND
Gates and Inverters 296-35922-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-35922-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35922-6-ND
Gates and Inverters 296-35922-6-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-35922-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35922-2-ND
Gates and Inverters 296-35922-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G14DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G14DBVRE4
Logic - Gates and Inverters SN74AHC1G14DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G14DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G14DBVRE4
Gates and Inverters SN74AHC1G14DBVRE4
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G14DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G14DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G14DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G14DBVRE4 1253483-SN74AHC1G14DBVRE4 705-SN74AHC1G14DBVRE4 296-35922-1-ND SN74AHC1G14DBVRE4 SN74AHC1G14DBVRE4 SN74AHC1G14DBVRE4
Product Name SN74AHC1G14 Single Schmitt-Trigger Inverter Gate Logic - Logic - Gates and Inverters - SN74AHC1G14DBVRE4 SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter, Buffer, Schmitt Trigger NOT NOT NOT; Inverter NOT
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16.3 ns 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers