Texas Instruments SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DBVR

Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate - SN74AHC1G14DBVR - Texas Instruments
Dallas, TX, United States
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate
SN74AHC1G14DBVR
SN74AHC1G14 Single Schmitt-Trigger Inverter Gate SN74AHC1G14DBVR
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Inverters ICs - 526381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
526381
Inverters ICs 526381
Single Schmitt Inverter SN74AHC1G14DBV

Single Schmitt Inverter SN74AHC1G14DBV

Supplier's Site
Inverters ICs - 1218340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1218340
Inverters ICs 1218340
Single Schmitt Inverter SN74AHC1G14DBV

Single Schmitt Inverter SN74AHC1G14DBV

Supplier's Site
Singapore, Singapore
2V 5.5V SOT-23 Logic IC
705-SN74AHC1G14DBVR
2V 5.5V SOT-23 Logic IC 705-SN74AHC1G14DBVR
Schmitt Trigger Inverter IC, 1-Bit, CMOS, SOT-23, 2V-5.5V Product overview: SN74AHC1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DBVR can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 1-Bit, CMOS, SOT-23, 2V-5.5V Product overview: SN74AHC1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVR - 006549-SN74AHC1G14DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVR
006549-SN74AHC1G14DBVR
Logic - Logic - Gates and Inverters - SN74AHC1G14DBVR 006549-SN74AHC1G14DBVR
Manufacturer: Texas Instruments Win Source Part Number: 006549-SN74AHC1G14DB VR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Family Name: SN74AHC1G14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G14W5-7; 74AHC1G14GV,125; MC74VHC1G14DTT3; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006549-SN74AHC1G14DBVR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Family Name: SN74AHC1G14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G14W5-7; 74AHC1G14GV,125; MC74VHC1G14DTT3;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-1092-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1092-1-ND
Gates and Inverters 296-1092-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1092-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1092-6-ND
Gates and Inverters 296-1092-6-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1092-2-ND
Gates and Inverters 296-1092-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
74Ahc Single Gate, Smd, 74Ahc1G14; Logic Family / Base Number Texas Instruments - 33AH4808 - Newark, An Avnet Company
Chicago, IL, United States
74Ahc Single Gate, Smd, 74Ahc1G14; Logic Family / Base Number Texas Instruments
33AH4808
74Ahc Single Gate, Smd, 74Ahc1G14; Logic Family / Base Number Texas Instruments 33AH4808
74AHC SINGLE GATE, SMD, 74AHC1G14; Logic Family / Base Number:74AHC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

74AHC SINGLE GATE, SMD, 74AHC1G14; Logic Family / Base Number:74AHC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G14DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G14DBVR
Gates and Inverters SN74AHC1G14DBVR
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G14DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G14DBVR
Logic - Gates and Inverters SN74AHC1G14DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G14DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G14DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G14DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AHC1G14DBVR
Logic ICs >> Inverters SN74AHC1G14DBVR
Schmitt Trigger 1 10.6ns@5V,50pF 1uA 2V~5.5V SOT-23-5 Inverters ROHS

Schmitt Trigger 1 10.6ns@5V,50pF 1uA 2V~5.5V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G14DBVR 526381 705-SN74AHC1G14DBVR 006549-SN74AHC1G14DBVR 296-1092-1-ND 33AH4808 SN74AHC1G14DBVR SN74AHC1G14DBVR SN74AHC1G14DBVR SN74AHC1G14DBVR
Product Name SN74AHC1G14 Single Schmitt-Trigger Inverter Gate Inverters ICs 2V 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G14DBVR Gates and Inverters 74Ahc Single Gate, Smd, 74Ahc1G14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Inverters
Gate Type NOT NOT; Inverter NOT; Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter Schmitt Trigger NOT; Inverter NOT NOT NOT
Supply Voltage 3.3,5 5.5 v 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V~5.5V
Logic Family AHC Inverter
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 16.3 ns 10.6 ns 10.6 ns 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers