Texas Instruments SN74AHC1G09 Single 2-Input Positive?AND Gate with Open Drain Output SN74AHC1G09DCKR

Description
Single 2-Input Positive?AND Gate with Open Drain Output 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive?AND Gate with Open Drain Output 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G09 Single 2-Input Positive?AND Gate with Open Drain Output - SN74AHC1G09DCKR - Texas Instruments
Dallas, TX, United States
SN74AHC1G09 Single 2-Input Positive?AND Gate with Open Drain Output
SN74AHC1G09DCKR
SN74AHC1G09 Single 2-Input Positive?AND Gate with Open Drain Output SN74AHC1G09DCKR
Single 2-Input Positive?AND Gate with Open Drain Output 5-SC70 -40 to 85

Single 2-Input Positive?AND Gate with Open Drain Output 5-SC70 -40 to 85

Buy Now Datasheet
 - SN74AHC1G09DCKR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-29203-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29203-6-ND
Gates and Inverters 296-29203-6-ND
AND Gate IC 1 Channel Open Drain SC-70-5

AND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-29203-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29203-1-ND
Gates and Inverters 296-29203-1-ND
AND Gate IC 1 Channel Open Drain SC-70-5

AND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-29203-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29203-2-ND
Gates and Inverters 296-29203-2-ND
AND Gate IC 1 Channel Open Drain SC-70-5

AND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G09DCKR
5.5V Logic IC 705-SN74AHC1G09DCKR
1-Gate 2-Input AND CMOS IC, 5.5V, 7.5ns, SC Package Product overview: SN74AHC1G09DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G09DCKR can be used for catalog matching and distributor lookup.

1-Gate 2-Input AND CMOS IC, 5.5V, 7.5ns, SC Package Product overview: SN74AHC1G09DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G09DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Logic, And, Single, 5Sc70; Logic Family / Base Number Texas Instruments - 52AH4396 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, And, Single, 5Sc70; Logic Family / Base Number Texas Instruments
52AH4396
Ic, Logic, And, Single, 5Sc70; Logic Family / Base Number Texas Instruments 52AH4396
IC, LOGIC, AND, SINGLE, 5SC70; Logic Family / Base Number:74AHC1G09; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, AND, SINGLE, 5SC70; Logic Family / Base Number:74AHC1G09; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G09DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G09DCKR
Gates and Inverters SN74AHC1G09DCKR
IC GATE AND OD 1CH 2-INP SC70-5

IC GATE AND OD 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G09DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G09DCKR
Logic - Gates and Inverters SN74AHC1G09DCKR
IC GATE AND OD 1CH 2-INP SC70-5

IC GATE AND OD 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G09DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G09DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G09DCKR
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AHC1G09DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G09DCKR
Gates and Inverters SN74AHC1G09DCKR
AND Gate IC 1 Channel Open Drain SC-70-5

AND Gate IC 1 Channel Open Drain SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G09DCKR
Logic Gates SN74AHC1G09DCKR
Logic Gates Sgl 2Inp Pos-AND Gate

Logic Gates Sgl 2Inp Pos-AND Gate

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74AHC1G09DCKR
Logic ICs >> Gates SN74AHC1G09DCKR
2V~5.5V 1uA 1 7.5ns@5V,50pF AND Gate SC-70-5 Gates ROHS

2V~5.5V 1uA 1 7.5ns@5V,50pF AND Gate SC-70-5 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G09DCKR SN74AHC1G09DCKR 296-29203-6-ND 705-SN74AHC1G09DCKR 52AH4396 SN74AHC1G09DCKR SN74AHC1G09DCKR SN74AHC1G09DCKR SN74AHC1G09DCKR SN74AHC1G09DCKR SN74AHC1G09DCKR
Product Name SN74AHC1G09 Single 2-Input Positive?AND Gate with Open Drain Output Gates and Inverters 5.5V Logic IC Ic, Logic, And, Single, 5Sc70; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic ICs >> Gates
Gate Type AND AND AND AND; AND GATE AND; AND Gate AND; AND Gate NOT; AND AND AND; AND Gate AND
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V~5.5V
Logic Family AHC CMOS
Propagation Delay 11 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 25 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers