Texas Instruments SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DBVTG4

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G08 Single 2-Input Positive-AND Gate - SN74AHC1G08DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G08 Single 2-Input Positive-AND Gate
SN74AHC1G08DBVTG4
SN74AHC1G08 Single 2-Input Positive-AND Gate SN74AHC1G08DBVTG4
Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125

Single 2-Input Positive-AND Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G08DBVTG4
5.5V SOT-23 Logic IC 705-SN74AHC1G08DBVTG4
CMOS AND Gate IC, 2-Input, SOT-23-5, 5.5V Product overview: SN74AHC1G08DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DBVTG 4 can be used for catalog matching and distributor lookup.

CMOS AND Gate IC, 2-Input, SOT-23-5, 5.5V Product overview: SN74AHC1G08DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G08DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G08DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G08DBVTG4-ND
Gates and Inverters SN74AHC1G08DBVTG4-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVTG4 - 1099199-SN74AHC1G08DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVTG4
1099199-SN74AHC1G08DBVTG4
Logic - Logic - Gates and Inverters - SN74AHC1G08DBVTG4 1099199-SN74AHC1G08DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099199-SN74AHC1G08D BVTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1099199-SN74AHC1G08DBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G08DBVTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G08DBVTG4
Logic - Gates and Inverters SN74AHC1G08DBVTG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G08DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G08DBVTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G08DBVTG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AHC1G08DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G08DBVTG4
Gates and Inverters SN74AHC1G08DBVTG4
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74AHC1G08DBVTG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G08DBVTG4
Gates and Inverters SN74AHC1G08DBVTG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G08DBVTG4 705-SN74AHC1G08DBVTG4 SN74AHC1G08DBVTG4-ND 1099199-SN74AHC1G08DBVTG4 SN74AHC1G08DBVTG4 SN74AHC1G08DBVTG4 SN74AHC1G08DBVTG4 SN74AHC1G08DBVTG4
Product Name SN74AHC1G08 Single 2-Input Positive-AND Gate 5.5V SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G08DBVTG4 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate NOT; AND AND AND; AND Gate AND; AND Gate
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V
Logic Family AHC
Propagation Delay 12.3 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers