Texas Instruments SN74AHC1G04 Single Inverter Gate SN74AHC1G04DRLR

Description
Single Inverter Gate 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G04 Single Inverter Gate - SN74AHC1G04DRLR - Texas Instruments
Dallas, TX, United States
SN74AHC1G04 Single Inverter Gate
SN74AHC1G04DRLR
SN74AHC1G04 Single Inverter Gate SN74AHC1G04DRLR
Single Inverter Gate 5-SOT -40 to 125

Single Inverter Gate 5-SOT -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-19375-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19375-1-ND
Gates and Inverters 296-19375-1-ND
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-19375-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19375-2-ND
Gates and Inverters 296-19375-2-ND
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-19375-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19375-6-ND
Gates and Inverters 296-19375-6-ND
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G04DRLR - 1099195-SN74AHC1G04DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G04DRLR
1099195-SN74AHC1G04DRLR
Logic - Logic - Gates and Inverters - SN74AHC1G04DRLR 1099195-SN74AHC1G04DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1099195-SN74AHC1G04D RLR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099195-SN74AHC1G04DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G04DRLR
5.5V Logic IC 705-SN74AHC1G04DRLR
1-Bit CMOS Inverter IC, SOT-553, 2-5.5V, 7.5ns PD Product overview: SN74AHC1G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DRLR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, SOT-553, 2-5.5V, 7.5ns PD Product overview: SN74AHC1G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G04DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G04DRLR
Gates and Inverters SN74AHC1G04DRLR
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G04DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G04DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G04DRLR
IC INVERTER 1CH 1-INP SOT5

IC INVERTER 1CH 1-INP SOT5

Supplier's Site
Logic - Gates and Inverters - SN74AHC1G04DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G04DRLR
Logic - Gates and Inverters SN74AHC1G04DRLR
IC INVERTER 1CH 1-INP SOT5

IC INVERTER 1CH 1-INP SOT5

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 125Deg C; Logic Family / Base Number Texas Instruments - 17AH9325 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 125Deg C; Logic Family / Base Number Texas Instruments
17AH9325
Inverter, 1 I/p, -40 To 125Deg C; Logic Family / Base Number Texas Instruments 17AH9325
INVERTER, 1 I/P, -40 TO 125DEG C; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-553; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 125DEG C; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-553; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G04DRLR 296-19375-1-ND 1099195-SN74AHC1G04DRLR 705-SN74AHC1G04DRLR SN74AHC1G04DRLR SN74AHC1G04DRLR SN74AHC1G04DRLR 17AH9325
Product Name SN74AHC1G04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC1G04DRLR 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -40 To 125Deg C; Logic Family / Base Number Texas Instruments
Gate Type NOT NOT NOT; Inverter NOT; Buffer, Inverter, Inverting, Schmitt Trigger NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Logic Family AHC
Propagation Delay 10.6 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers