Texas Instruments SN74AHC1G04 Single Inverter Gate SN74AHC1G04DBVR

Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G04 Single Inverter Gate - SN74AHC1G04DBVR - Texas Instruments
Dallas, TX, United States
SN74AHC1G04 Single Inverter Gate
SN74AHC1G04DBVR
SN74AHC1G04 Single Inverter Gate SN74AHC1G04DBVR
Single Inverter Gate 5-SOT-23 -40 to 125

Single Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V 8mA SOT-23 Logic IC
705-SN74AHC1G04DBVR
5.5V 8mA SOT-23 Logic IC 705-SN74AHC1G04DBVR
CMOS Inverter IC, 1-Element, SOT-23, 5.5V, 8mA Product overview: SN74AHC1G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DBVR can be used for catalog matching and distributor lookup.

CMOS Inverter IC, 1-Element, SOT-23, 5.5V, 8mA Product overview: SN74AHC1G04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G04DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1089-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1089-2-ND
Gates and Inverters 296-1089-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1089-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1089-6-ND
Gates and Inverters 296-1089-6-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1089-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1089-1-ND
Gates and Inverters 296-1089-1-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Inverters ICs - 526612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
526612
Inverters ICs 526612
Single Inverter Gate SN74AHC1G04DBVRG4

Single Inverter Gate SN74AHC1G04DBVRG4

Supplier's Site
Inverters ICs - 1456507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1456507
Inverters ICs 1456507
Single Inverter Gate SN74AHC1G04DBVRG4

Single Inverter Gate SN74AHC1G04DBVRG4

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AHC1G04DBVR - 029732-SN74AHC1G04DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G04DBVR
029732-SN74AHC1G04DBVR
Logic - Logic - Gates and Inverters - SN74AHC1G04DBVR 029732-SN74AHC1G04DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029732-SN74AHC1G04DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: SN74AHC1G04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G04W5-7; MC74VHC1G04DTT3G; MC74VHC1G04DTT3; MC74VHC1G04DT; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Thailand, China Country of Origin: China, Thailand Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 029732-SN74AHC1G04DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: SN74AHC1G04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G04W5-7; MC74VHC1G04DTT3G; MC74VHC1G04DTT3; MC74VHC1G04DT;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Thailand, China
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Communications & Networking

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AHC1G04DBVR
Logic ICs >> Inverters SN74AHC1G04DBVR
1 1uA 7.5ns@5V,50pF 2V~5.5V SOT-23-5 Inverters ROHS

1 1uA 7.5ns@5V,50pF 2V~5.5V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G04DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G04DBVR
Logic - Gates and Inverters SN74AHC1G04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Ic, Single Inverter, Sot-23-5; Logic Family / Base Number Texas Instruments - 33AH4802 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Inverter, Sot-23-5; Logic Family / Base Number Texas Instruments
33AH4802
Ic, Single Inverter, Sot-23-5; Logic Family / Base Number Texas Instruments 33AH4802
IC, SINGLE INVERTER, SOT-23-5; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, SINGLE INVERTER, SOT-23-5; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC1G04DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G04DBVR
Gates and Inverters SN74AHC1G04DBVR
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G04DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G04DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G04DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G04DBVR 705-SN74AHC1G04DBVR 296-1089-2-ND 526612 029732-SN74AHC1G04DBVR SN74AHC1G04DBVR SN74AHC1G04DBVR 33AH4802 SN74AHC1G04DBVR SN74AHC1G04DBVR
Product Name SN74AHC1G04 Single Inverter Gate 5.5V 8mA SOT-23 Logic IC Gates and Inverters Inverters ICs Logic - Logic - Gates and Inverters - SN74AHC1G04DBVR Logic ICs >> Inverters Logic - Gates and Inverters Ic, Single Inverter, Sot-23-5; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Inverting NOT NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 5.5 v 2 V ~ 5.5 V 2V~5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 2V ~ 5.5V
Logic Family AHC Inverter
Propagation Delay 10.6 ns 7.5 ns 7.5 ns 10.6 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers