Texas Instruments SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DBVT

Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G02 Single 2-Input Positive-NOR Gate - SN74AHC1G02DBVT - Texas Instruments
Dallas, TX, United States
SN74AHC1G02 Single 2-Input Positive-NOR Gate
SN74AHC1G02DBVT
SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DBVT
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVT - 934529-SN74AHC1G02DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVT
934529-SN74AHC1G02DBVT
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVT 934529-SN74AHC1G02DBVT
Manufacturer: Texas Instruments Win Source Part Number: 934529-SN74AHC1G02DB VT Series: 74AHC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 1 Channel - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC1G02 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74AHC1G02DBVT-ND, 296-49867-1, 296-49867-2, SN74AHC1G02DBVTE4-ND , SN74AHC1G02DBVTG4, SN74AHC1G02DBVTG4-ND , SN74AHC1G02DBVTE4, 296-49867-6

Manufacturer: Texas Instruments
Win Source Part Number: 934529-SN74AHC1G02DBVT
Series: 74AHC
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 1 Channel - SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHC1G02
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AHC1G02DBVT-ND, 296-49867-1, 296-49867-2, SN74AHC1G02DBVTE4-ND, SN74AHC1G02DBVTG4, SN74AHC1G02DBVTG4-ND, SN74AHC1G02DBVTE4, 296-49867-6

Buy Now Datasheet
 - SN74AHC1G02DBVT - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-49867-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49867-2-ND
Gates and Inverters 296-49867-2-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-49867-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49867-1-ND
Gates and Inverters 296-49867-1-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-49867-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49867-6-ND
Gates and Inverters 296-49867-6-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74AHC1G02DBVT
5.5V SOT-23 Logic IC 705-SN74AHC1G02DBVT
1G02 NOR Gate, 2-Input, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G02DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVT can be used for catalog matching and distributor lookup.

1G02 NOR Gate, 2-Input, CMOS, SOT-23, 5.5V Product overview: SN74AHC1G02DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC1G02DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G02DBVT
Logic - Gates and Inverters SN74AHC1G02DBVT
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G02DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G02DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G02DBVT
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G02DBVT
Logic Gates SN74AHC1G02DBVT
Logic Gates Single 2 Input Pos NOR Gate

Logic Gates Single 2 Input Pos NOR Gate

Buy Now Datasheet
Gates and Inverters - SN74AHC1G02DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G02DBVT
Gates and Inverters SN74AHC1G02DBVT
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G02DBVT 934529-SN74AHC1G02DBVT SN74AHC1G02DBVT 296-49867-2-ND 705-SN74AHC1G02DBVT SN74AHC1G02DBVT SN74AHC1G02DBVT SN74AHC1G02DBVT SN74AHC1G02DBVT
Product Name SN74AHC1G02 Single 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74AHC1G02DBVT Gates and Inverters 5.5V SOT-23 Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOR NOT OR; NOR NOR NOR; NOR GATE NOT; NOR NOR NOR; NOR Gate
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 11.4 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers