Texas Instruments SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DBVRG4

Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote
Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-input NOR gate in a 5-pin SOT-23 package with dimensions of 2.9 mm × 2.8 mm, operating from 2 V to 5.5 V, featuring a maximum propagation delay of 6.5 ns at 5 V, 8 mA output drive, and a quiescent current of 10 µA max. The device includes Schmitt trigger inputs and is rated for operation from -40 °C to 125 °C with lead finish NIPDAU and MSL Level-1-260C-UNLIM.

Datasheet Summary
Powered by GS/AI

Single 2-input NOR gate in a 5-pin SOT-23 package with dimensions of 2.9 mm × 2.8 mm, operating from 2 V to 5.5 V, featuring a maximum propagation delay of 6.5 ns at 5 V, 8 mA output drive, and a quiescent current of 10 µA max. The device includes Schmitt trigger inputs and is rated for operation from -40 °C to 125 °C with lead finish NIPDAU and MSL Level-1-260C-UNLIM.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G02 Single 2-Input Positive-NOR Gate - SN74AHC1G02DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC1G02 Single 2-Input Positive-NOR Gate
SN74AHC1G02DBVRG4
SN74AHC1G02 Single 2-Input Positive-NOR Gate SN74AHC1G02DBVRG4
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVRG4 - 1099186-SN74AHC1G02DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVRG4
1099186-SN74AHC1G02DBVRG4
Logic - Logic - Gates and Inverters - SN74AHC1G02DBVRG4 1099186-SN74AHC1G02DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099186-SN74AHC1G02D BVRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099186-SN74AHC1G02DBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AHC1G02DBVRG4 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5.5V 8mA SOT-23 Logic IC
705-SN74AHC1G02DBVRG4
5.5V 8mA SOT-23 Logic IC 705-SN74AHC1G02DBVRG4
2-Input NOR Gate IC, SOT-23-5, 5.5V, 7.5ns, 8mA Product overview: SN74AHC1G02DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVRG 4 can be used for catalog matching and distributor lookup.

2-Input NOR Gate IC, SOT-23-5, 5.5V, 7.5ns, 8mA Product overview: SN74AHC1G02DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 8mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 8mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G02DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G02DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC1G02DBVRG4-ND
Gates and Inverters SN74AHC1G02DBVRG4-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G02DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G02DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G02DBVRG4
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G02DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G02DBVRG4
Logic - Gates and Inverters SN74AHC1G02DBVRG4
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G02DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G02DBVRG4
Gates and Inverters SN74AHC1G02DBVRG4
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G02DBVRG4 1099186-SN74AHC1G02DBVRG4 SN74AHC1G02DBVRG4 705-SN74AHC1G02DBVRG4 SN74AHC1G02DBVRG4-ND SN74AHC1G02DBVRG4 SN74AHC1G02DBVRG4 SN74AHC1G02DBVRG4 SN74AHC1G02DBVRG4
Product Name SN74AHC1G02 Single 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74AHC1G02DBVRG4 5.5V 8mA SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 11.4 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers