16-bit buffers and drivers with 3-state outputs in a 48-pin TSSOP package, operating from -40°C to 85°C with a supply voltage range of 2 V to 5.5 V. The device features active-low output-enable inputs, latch-up performance exceeding 250 mA, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85
Bus Driver, AHC/VHC/H/U/V Series, 16-Func, 8-Bit, Inverted Output, CMOS, PDSO48
16-Bit 3-State Buffer/Driver, CMOS, 5.5V, 48-TSSOP Product overview: SN74AHC16540DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC16540DGGR
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC16540DGGR | SN74AHC16540DGGR | 704-SN74AHC16540DGGR |
| Product Name | SN74AHC16540 16-Bit Buffers/Drivers With 3-State Outputs | 16-bit 5.5V TSSOP Interface Transceiver IC | |
| Technology | AHC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |