Hex Schmitt-Trigger Inverter IC, 5.5V, 18.5ns, CMOS, TSSOP Product overview: SN74AHC14PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC14PW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082203-SN74AHC14PW
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC, SCHMITT TRIGGER, SMD, 74AHC14; Logic Family / Base Number:74AHC14; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC CHIP, INVERTER, AHC/VHC/H/U/V SERIES, 6-FUNC, 1-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AHC14PW | 296-26396-5-ND | 082203-SN74AHC14PW | 28AH4996 | 16727592 | SN74AHC14PW |
| Product Name | 5.5V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC14PW | Ic, Schmitt Trigger, Smd, 74Ahc14; Logic Family / Base Number Texas Instruments | Logic IC | Gates and Inverters |
| Gate Type | NOT; Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | |
| Inputs | 1 | 1 | 6 | 1 | 1 | |
| Propagation Delay | 18.5 ns | 10.6 ns | 10.6 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |