Nexperia B.V. Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC04D,118

Description
Win Source Part Number: 1131293-74AHC04D,118 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-6512-6,74AHC04D -T,74AHC04D,118-ND,9 35263040118,1727-651 2-2,1727-6512-1,2156 -74AHC04D,118-1727,5 68-8783-6-ND,568-878 3-6,568-8783-1-ND,56 8-8783-2-ND,568-8783 -1,568-8783-2,74AHC0 4D-T-ND,74AHC04D118 Base Product Number: 74AHC04
Request a Quote Datasheet
Description
Win Source Part Number: 1131293-74AHC04D,118 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-6512-6,74AHC04D -T,74AHC04D,118-ND,9 35263040118,1727-651 2-2,1727-6512-1,2156 -74AHC04D,118-1727,5 68-8783-6-ND,568-878 3-6,568-8783-1-ND,56 8-8783-2-ND,568-8783 -1,568-8783-2,74AHC0 4D-T-ND,74AHC04D118 Base Product Number: 74AHC04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1131293-74AHC04D,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1131293-74AHC04D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 1131293-74AHC04D,118
Win Source Part Number: 1131293-74AHC04D,118 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-6512-6,74AHC04D -T,74AHC04D,118-ND,9 35263040118,1727-651 2-2,1727-6512-1,2156 -74AHC04D,118-1727,5 68-8783-6-ND,568-878 3-6,568-8783-1-ND,56 8-8783-2-ND,568-8783 -1,568-8783-2,74AHC0 4D-T-ND,74AHC04D118 Base Product Number: 74AHC04

Win Source Part Number: 1131293-74AHC04D,118
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-6512-6,74AHC04D-T,74AHC04D,118-ND,935263040118,1727-6512-2,1727-6512-1,2156-74AHC04D,118-1727,568-8783-6-ND,568-8783-6,568-8783-1-ND,568-8783-2-ND,568-8783-1,568-8783-2,74AHC04D-T-ND,74AHC04D118
Base Product Number: 74AHC04

Buy Now Datasheet
Gates and Inverters - 1727-6512-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6512-2-ND
Gates and Inverters 1727-6512-2-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6512-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6512-1-ND
Gates and Inverters 1727-6512-1-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6512-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6512-6-ND
Gates and Inverters 1727-6512-6-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-74AHC04D,118
SOIC Logic IC 705-74AHC04D,118
74AHC04; 74AHCT04 - Hex inverter SOIC 14-Pin Product overview: 74AHC04D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC04D,118 can be used for catalog matching and distributor lookup.

74AHC04; 74AHCT04 - Hex inverter SOIC 14-Pin Product overview: 74AHC04D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC04D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHC04D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC04D,118
Gates and Inverters 74AHC04D,118
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC04D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC04D,118
Logic - Gates and Inverters 74AHC04D,118
IC INVERTER 6CH 6-INP 14SO

IC INVERTER 6CH 6-INP 14SO

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2179 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2179
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2179
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC04D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC04D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC04D,118
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1131293-74AHC04D,118 1727-6512-2-ND 705-74AHC04D,118 74AHC04D,118 74AHC04D,118 74AH2179 74AHC04D,118
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT NOT; Inverter NOT NOT
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 1 1 1 1
Propagation Delay 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT00PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details