The SN74AHC14DGVR is a hex Schmitt-trigger inverter in a 14-pin TVSOP package with an operating temperature range of -40°C to 125°C, operating from 2V to 5.5V and providing ±8mA output drive at 5V. It features Schmitt-trigger inputs for noise immunity, a maximum quiescent current of 20µA, and meets ESD protection standards of 2000V HBM, 200V MM, and 1000V CDM. Latch-up performance exceeds 250mA per JESD 17.
Hex Schmitt-Trigger Inverters 14-TVSOP -40 to 125
Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC14DGVR | SN74AHC14DGVR |
| Product Name | SN74AHC14 Hex Schmitt-Trigger Inverters | |
| Technology | AHC | |
| Device Type | SN74AHC14 Hex Schmitt-Trigger Inverters | |
| Features | RoHS | RoHS |