Texas Instruments SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132PWR

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC132PWR is a quadruple positive-NAND gate with Schmitt-trigger inputs in a 14-pin TSSOP package, operating from 2V to 5.5V with a temperature range of -40°C to 125°C. The package measures 5mm × 6.4mm with a body size of 5mm × 4.4mm. It complies with JESD 17 for latch-up performance exceeding 250mA and JESD 22 for ESD protection. The thermal pad is designed to be connected to GND or left floating. The device is suitable for applications including telecom infrastructure, network switches, and point-of-sale systems.

Datasheet Summary
Powered by GS/AI

The SN74AHC132PWR is a quadruple positive-NAND gate with Schmitt-trigger inputs in a 14-pin TSSOP package, operating from 2V to 5.5V with a temperature range of -40°C to 125°C. The package measures 5mm × 6.4mm with a body size of 5mm × 4.4mm. It complies with JESD 17 for latch-up performance exceeding 250mA and JESD 22 for ESD protection. The thermal pad is designed to be connected to GND or left floating. The device is suitable for applications including telecom infrastructure, network switches, and point-of-sale systems.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHC132PWR - Texas Instruments
Dallas, TX, United States
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHC132PWR
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132PWR
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC132PWR - 006535-SN74AHC132PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC132PWR
006535-SN74AHC132PWR
Logic - Logic - Gates and Inverters - SN74AHC132PWR 006535-SN74AHC132PWR
Manufacturer: Texas Instruments Win Source Part Number: 006535-SN74AHC132PWR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Family Name: 74AHC132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC74VHC132FT(ELK,M ; 74VHC132MTC_Q; 74VHC132MTCX_Q; TC74VHC132FT(EL); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006535-SN74AHC132PWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Family Name: 74AHC132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC74VHC132FT(ELK,M ; 74VHC132MTC_Q; 74VHC132MTCX_Q; TC74VHC132FT(EL);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2V 5.5V TSSOP Logic IC
705-SN74AHC132PWR
2V 5.5V TSSOP Logic IC 705-SN74AHC132PWR
4-ch Schmitt Trigger NAND Gate IC, 2V-5.5V, 11ns, TSSOP Product overview: SN74AHC132PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132PWR can be used for catalog matching and distributor lookup.

4-ch Schmitt Trigger NAND Gate IC, 2V-5.5V, 11ns, TSSOP Product overview: SN74AHC132PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4539-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4539-6-ND
Gates and Inverters 296-4539-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4539-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4539-1-ND
Gates and Inverters 296-4539-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4539-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4539-2-ND
Gates and Inverters 296-4539-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74AHC132PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC132PWR
Gates and Inverters SN74AHC132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 29AH7453 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments
29AH7453
Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments 29AH7453
NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHC132; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHC132; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC132PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC132PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AHC132PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC132PWR
Gates and Inverters SN74AHC132PWR
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC132PWR
Logic Gates SN74AHC132PWR
Logic Gates Quad

Logic Gates Quad

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC132PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC132PWR
Logic - Gates and Inverters SN74AHC132PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC132PWR 006535-SN74AHC132PWR 705-SN74AHC132PWR 296-4539-6-ND SN74AHC132PWR 29AH7453 SN74AHC132PWR SN74AHC132PWR SN74AHC132PWR SN74AHC132PWR
Product Name SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74AHC132PWR 2V 5.5V TSSOP Logic IC Gates and Inverters Gates and Inverters Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AHC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 17.5 ns 9.7 ns 11 ns 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 5420DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers