Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AHC132DG4 |
| Product Name | SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs |
| Gate Type | NAND |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Features | Schmitt Trigger |