Texas Instruments SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132DBR

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHC132DBR - Texas Instruments
Dallas, TX, United States
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHC132DBR
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132DBR
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 125

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258114-SN74AHC132DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258114-SN74AHC132DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258114-SN74AHC132DBR
Win Source Part Number: 1258114-SN74AHC132DB R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4537-2,296-4537- 2R,TEXTISSN74AHC132D BR,296-4537-6,2156-S N74AHC132DBR,-SN74AH C132DBRG4,SN74AHC132 DBRG4,-296-4537-1,-S N74AHC132DBRE4,SN74A HC132DBRE4,296-4537- 1,SN74AHC132DBRE4,-S N74AHC132DBRE4R,296- 4537-1R,SN74AHC132DB RG4,-SN74AHC132DBRR, -SN74AHC132DBRG4R,-2 96-4537-1 Base Product Number: 74AHC132

Win Source Part Number: 1258114-SN74AHC132DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4537-2,296-4537-2R,TEXTISSN74AHC132DBR,296-4537-6,2156-SN74AHC132DBR,-SN74AHC132DBRG4,SN74AHC132DBRG4,-296-4537-1,-SN74AHC132DBRE4,SN74AHC132DBRE4,296-4537-1,SN74AHC132DBRE4,-SN74AHC132DBRE4R,296-4537-1R,SN74AHC132DBRG4,-SN74AHC132DBRR,-SN74AHC132DBRG4R,-296-4537-1
Base Product Number: 74AHC132

Buy Now Datasheet
 - SN74AHC132DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V 8mA SSOP Logic IC
705-SN74AHC132DBR
Quad 5.5V 8mA SSOP Logic IC 705-SN74AHC132DBR
Quad 2-Input NAND Schmitt Trigger IC, 5.5V, 8mA, CMOS, SSOP Product overview: SN74AHC132DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132DBR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Schmitt Trigger IC, 5.5V, 8mA, CMOS, SSOP Product overview: SN74AHC132DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4537-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4537-2-ND
Gates and Inverters 296-4537-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4537-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4537-1-ND
Gates and Inverters 296-4537-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC132DBR
Logic Gates SN74AHC132DBR
Logic Gates Quad

Logic Gates Quad

Buy Now Datasheet
Gates and Inverters - SN74AHC132DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC132DBR
Gates and Inverters SN74AHC132DBR
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74AHC132DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC132DBR
Logic - Gates and Inverters SN74AHC132DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC132DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC132DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC132DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC132DBR 1258114-SN74AHC132DBR SN74AHC132DBR 705-SN74AHC132DBR 296-4537-2-ND SN74AHC132DBR SN74AHC132DBR SN74AHC132DBR SN74AHC132DBR
Product Name SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5.5V 8mA SSOP Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AHC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 17.5 ns 9.7 ns 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H53FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details