Texas Instruments SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132D

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125
Request a Quote
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple positive-NAND gates with Schmitt-trigger inputs designed for 2V to 5.5V operation, available in a 14-pin SOIC package measuring 8.65mm × 6mm, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple positive-NAND gates with Schmitt-trigger inputs designed for 2V to 5.5V operation, available in a 14-pin SOIC package measuring 8.65mm × 6mm, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHC132D - Texas Instruments
Dallas, TX, United States
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHC132D
SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHC132D
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC132D - 1253437-SN74AHC132D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC132D
1253437-SN74AHC132D
Logic - Logic - Gates and Inverters - SN74AHC132D 1253437-SN74AHC132D
Manufacturer: Texas Instruments Win Source Part Number: 1253437-SN74AHC132D Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74AHC132 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 9.7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253437-SN74AHC132D
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC132
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9.7ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-1465-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1465-5-ND
Gates and Inverters 296-1465-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
 - SN74AHC132D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC132D
5.5V SOIC Logic IC 705-SN74AHC132D
4-ch Schmitt Trigger NAND Gate IC, 2-5.5V, 11ns, SOIC Product overview: SN74AHC132D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132D can be used for catalog matching and distributor lookup.

4-ch Schmitt Trigger NAND Gate IC, 2-5.5V, 11ns, SOIC Product overview: SN74AHC132D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC132D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC132D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC132D
Logic - Gates and Inverters SN74AHC132D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC132D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC132D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC132D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AHC132D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC132D
Gates and Inverters SN74AHC132D
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC132D
Logic Gates SN74AHC132D
Logic Gates Quad

Logic Gates Quad

Buy Now Datasheet
Logic, Quad Pos-Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ9182 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad Pos-Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ9182
Logic, Quad Pos-Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ9182
LOGIC, QUAD POS-NAND GATE, 14SOIC; Logic Family / Base Number:74AHC132; Logic Type:NAND Schmitt Trigger; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

LOGIC, QUAD POS-NAND GATE, 14SOIC; Logic Family / Base Number:74AHC132; Logic Type:NAND Schmitt Trigger; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC132D 1253437-SN74AHC132D 296-1465-5-ND SN74AHC132D 705-SN74AHC132D SN74AHC132D SN74AHC132D SN74AHC132D SN74AHC132D 26AJ9182
Product Name SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - SN74AHC132D Gates and Inverters 5.5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic, Quad Pos-Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE, Schmitt Trigger NOT; NAND NAND NAND; NAND Gate NAND; NAND Schmitt Trigger
Supply Voltage 3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 5.5V 5.5V
Logic Family AHC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 17.5 ns 9.7 ns 9.7 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details