The SN74AHC08Q-Q1 is an automotive-grade quadruple 2-input positive-AND gate operating from 2V to 5.5V, available in a 14-pin SOIC package measuring 8.65mm × 6mm with a body size of 8.65mm × 3.9mm and an operating temperature range of -40°C to 125°C.
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Quad 2-Input AND Gate IC, CMOS, SOIC, -40 to 125°C Product overview: SN74AHC08QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08QDRQ1 can be used for catalog matching and distributor lookup.
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates Quad 2 Input Pos AND Gate
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC08QDRQ1 | 296-18533-2-ND | 705-SN74AHC08QDRQ1 | SN74AHC08QDRQ1 | SN74AHC08QDRQ1 | SN74AHC08QDRQ1 | SN74AHC08QDRQ1 | SN74AHC08QDRQ1 | SN74AHC08QDRQ1 |
| Product Name | SN74AHC08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate | Gates and Inverters | Quad SOIC Logic IC | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | AND | NOT; AND | AND; AND Gate | AND | AND; AND Gate | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Logic Family | AHC | CMOS | |||||||
| Propagation Delay | 14 ns | 7.9 ns | 7.9 ns | 7.9 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA | 8 mA |