Texas Instruments SN74AHC08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate SN74AHC08QDRG4Q1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-SOIC
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate - SN74AHC08QDRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74AHC08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate
SN74AHC08QDRG4Q1
SN74AHC08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate SN74AHC08QDRG4Q1
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-SOIC

Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC08QDRG4Q1
5.5V SOIC Logic IC 705-SN74AHC08QDRG4Q1
4x2-Input CMOS AND Gate IC, SOIC, 5.5V Product overview: SN74AHC08QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08QDRG4Q1 can be used for catalog matching and distributor lookup.

4x2-Input CMOS AND Gate IC, SOIC, 5.5V Product overview: SN74AHC08QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AHC08QDRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC08QDRG4Q1TR-ND
Gates and Inverters 296-SN74AHC08QDRG4Q1TR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC08QDRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC08QDRG4Q1CT-ND
Gates and Inverters 296-SN74AHC08QDRG4Q1CT-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257521-SN74AHC08QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257521-SN74AHC08QDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257521-SN74AHC08QDRG4Q1
Win Source Part Number: 1257521-SN74AHC08QDR G4Q1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-23885-1,296-238 85-2R,296-SN74AHC08Q DRG4Q1CT,2156-SN74AH C08QDRG4Q1,-SN74AHC0 8QDRG4Q1R,296-SN74AH C08QDRG4Q1TR,296-238 85-6,TEXTISSN74AHC08 QDRG4Q1,296-23885-2, 296-23885-2,296-2388 5-1,296-23885-6R,296 -SN74AHC08QDRG4Q1DKR ,296-23885-1R,SN74AH C08QDRG4Q1,296-SN74A HC08QDRG4Q1CT,-296-2 3885-1R,296-SN74AHC0 8QDRG4Q1DKR Base Product Number: 74AHC08

Win Source Part Number: 1257521-SN74AHC08QDRG4Q1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74AHC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-23885-1,296-23885-2R,296-SN74AHC08QDRG4Q1CT,2156-SN74AHC08QDRG4Q1,-SN74AHC08QDRG4Q1R,296-SN74AHC08QDRG4Q1TR,296-23885-6,TEXTISSN74AHC08QDRG4Q1,296-23885-2,296-23885-2,296-23885-1,296-23885-6R,296-SN74AHC08QDRG4Q1DKR,296-23885-1R,SN74AHC08QDRG4Q1,296-SN74AHC08QDRG4Q1CT,-296-23885-1R,296-SN74AHC08QDRG4Q1DKR
Base Product Number: 74AHC08

Buy Now Datasheet
 - SN74AHC08QDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74AHC08QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC08QDRG4Q1
Gates and Inverters SN74AHC08QDRG4Q1
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC08QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC08QDRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC08QDRG4Q1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHC08QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC08QDRG4Q1
Logic - Gates and Inverters SN74AHC08QDRG4Q1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC08QDRG4Q1
Logic Gates SN74AHC08QDRG4Q1
Logic Gates Auto Cat Quad 2-Inp Pos-AND Gate

Logic Gates Auto Cat Quad 2-Inp Pos-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08QDRG4Q1 705-SN74AHC08QDRG4Q1 296-SN74AHC08QDRG4Q1TR-ND 1257521-SN74AHC08QDRG4Q1 SN74AHC08QDRG4Q1 SN74AHC08QDRG4Q1 SN74AHC08QDRG4Q1 SN74AHC08QDRG4Q1 SN74AHC08QDRG4Q1
Product Name SN74AHC08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate AND NOT; AND
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS
Propagation Delay 14 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers