Texas Instruments SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08PWR

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08 Quadruple 2-Input Positive-AND Gates - SN74AHC08PWR - Texas Instruments
Dallas, TX, United States
SN74AHC08 Quadruple 2-Input Positive-AND Gates
SN74AHC08PWR
SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08PWR
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC08PWR - 006529-SN74AHC08PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC08PWR
006529-SN74AHC08PWR
Logic - Logic - Gates and Inverters - SN74AHC08PWR 006529-SN74AHC08PWR
Manufacturer: Texas Instruments Win Source Part Number: 006529-SN74AHC08PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Family Name: SN74AHC08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC08PWDH; MC74VHC08DT; MC74VHC08DTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006529-SN74AHC08PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: SN74AHC08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC08PWDH; MC74VHC08DT; MC74VHC08DTR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-1082-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1082-2-ND
Gates and Inverters 296-1082-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1082-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1082-1-ND
Gates and Inverters 296-1082-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1082-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1082-6-ND
Gates and Inverters 296-1082-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHC08PWR
5.5V TSSOP Logic IC 705-SN74AHC08PWR
4-Ch 2-Input AND Gate IC, 2-5.5V, CMOS, 9ns, 14-TSSOP Product overview: SN74AHC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08PWR can be used for catalog matching and distributor lookup.

4-Ch 2-Input AND Gate IC, 2-5.5V, CMOS, 9ns, 14-TSSOP Product overview: SN74AHC08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC08PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC08PWR
Gates and Inverters SN74AHC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14-TSSOP - 815-SN74AHC08PWR - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-TSSOP
815-SN74AHC08PWR
IC GATE AND 4CH 2-INP 14-TSSOP 815-SN74AHC08PWR
IC GATE AND 4CH 2-INP 14-TSSOP

IC GATE AND 4CH 2-INP 14-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC08PWR
Logic Gates SN74AHC08PWR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC08PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC08PWR
Logic - Gates and Inverters SN74AHC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHC08PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC08PWR
Gates and Inverters SN74AHC08PWR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC08PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC08PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08PWR 006529-SN74AHC08PWR 296-1082-2-ND 705-SN74AHC08PWR SN74AHC08PWR 815-SN74AHC08PWR SN74AHC08PWR SN74AHC08PWR SN74AHC08PWR SN74AHC08PWR
Product Name SN74AHC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AHC08PWR Gates and Inverters 5.5V TSSOP Logic IC Gates and Inverters IC GATE AND 4CH 2-INP 14-TSSOP Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND; AND Gate AND NOT; AND AND; AND Gate AND
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V -3.3V; 3V; 3.3V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS; CMOS
Propagation Delay 14 ns 7.9 ns 7.9 ns 9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers