Texas Instruments SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AHC08MPWREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates - SN74AHC08MPWREP - Texas Instruments
Dallas, TX, United States
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates
SN74AHC08MPWREP
SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates SN74AHC08MPWREP
Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-And Gates 14-TSSOP -55 to 125

Buy Now Datasheet
 - SN74AHC08MPWREP - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AHC08MPWREPCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC08MPWREPCT-ND
Gates and Inverters 296-SN74AHC08MPWREPCT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC08MPWREPTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC08MPWREPTR-ND
Gates and Inverters 296-SN74AHC08MPWREPTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC08MPWREPDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC08MPWREPDKR-ND
Gates and Inverters 296-SN74AHC08MPWREPDKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258124-SN74AHC08MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258124-SN74AHC08MPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258124-SN74AHC08MPWREP
Win Source Part Number: 1258124-SN74AHC08MPW REP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AHC08MPWREPR,TE XTISSN74AHC08MPWREP, V62/03647-01XE,-296- 22264-1R,-V62/03647- 01XER,2156-SN74AHC08 MPWREP,-296-22264-1, -296-22264-1,-V62/03 647-01XE,296-22264-1 R,296-22264-6,296-22 264-2R,296-22264-2,2 96-22264-1,296-22264 -6R Base Product Number: 74AHC08

Win Source Part Number: 1258124-SN74AHC08MPWREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AHC08MPWREPR,TEXTISSN74AHC08MPWREP,V62/03647-01XE,-296-22264-1R,-V62/03647-01XER,2156-SN74AHC08MPWREP,-296-22264-1,-296-22264-1,-V62/03647-01XE,296-22264-1R,296-22264-6,296-22264-2R,296-22264-2,296-22264-1,296-22264-6R
Base Product Number: 74AHC08

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-SN74AHC08MPWREP
Quad 5.5V TSSOP Logic IC 705-SN74AHC08MPWREP
Quad 2-Input AND Gate IC, 4 Circuits, 7.9ns, 5.5V, TSSOP Product overview: SN74AHC08MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08MPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 4 Circuits, 7.9ns, 5.5V, TSSOP Product overview: SN74AHC08MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC08MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC08MPWREP
Logic - Gates and Inverters SN74AHC08MPWREP
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHC08MPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC08MPWREP
Gates and Inverters SN74AHC08MPWREP
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC08MPWREP
Logic Gates SN74AHC08MPWREP
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates

Logic Gates Mil Enhance Quad 2- Input Pos-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC08MPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC08MPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC08MPWREP
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08MPWREP SN74AHC08MPWREP 296-SN74AHC08MPWREPCT-ND 1258124-SN74AHC08MPWREP 705-SN74AHC08MPWREP SN74AHC08MPWREP SN74AHC08MPWREP SN74AHC08MPWREP SN74AHC08MPWREP
Product Name SN74AHC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5.5V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND; AND Gate AND
Supply Voltage 3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 14 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers