Texas Instruments SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08DRG4

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC08 is a quadruple 2-input positive-AND gate designed by Texas Instruments. It operates within a voltage range of 2V to 5.5V and features latch-up performance that exceeds 250mA per JESD 17 standards. The device is suitable for a variety of applications, including servers, network switches, PCs, notebooks, and electronic points of sale. This component performs the Boolean function Y = A ,Ä¢ B, making it useful for digital logic applications. The SN74AHC08 is available in multiple package types, including SOIC, SSOP, TVSOP, PDIP, SO, TSSOP, VQFN, and WQFN, with varying body sizes to accommodate different design requirements. The device also offers robust ESD protection that exceeds JESD 22 standards, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The SN74AHC08 is a quadruple 2-input positive-AND gate designed by Texas Instruments. It operates within a voltage range of 2V to 5.5V and features latch-up performance that exceeds 250mA per JESD 17 standards. The device is suitable for a variety of applications, including servers, network switches, PCs, notebooks, and electronic points of sale. This component performs the Boolean function Y = A ,Ä¢ B, making it useful for digital logic applications. The SN74AHC08 is available in multiple package types, including SOIC, SSOP, TVSOP, PDIP, SO, TSSOP, VQFN, and WQFN, with varying body sizes to accommodate different design requirements. The device also offers robust ESD protection that exceeds JESD 22 standards, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC08 Quadruple 2-Input Positive-AND Gates - SN74AHC08DRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC08 Quadruple 2-Input Positive-AND Gates
SN74AHC08DRG4
SN74AHC08 Quadruple 2-Input Positive-AND Gates SN74AHC08DRG4
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74AHC08DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHC08DRG4-ND
Gates and Inverters SN74AHC08DRG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
8mA SOIC Logic IC
705-SN74AHC08DRG4
8mA SOIC Logic IC 705-SN74AHC08DRG4
4x2-Input AND Gate IC, 14-SOIC, 8mA, 7.9ns, -40 to 125°C Product overview: SN74AHC08DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08DRG4 can be used for catalog matching and distributor lookup.

4x2-Input AND Gate IC, 14-SOIC, 8mA, 7.9ns, -40 to 125°C Product overview: SN74AHC08DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC08DRG4 - 1253414-SN74AHC08DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC08DRG4
1253414-SN74AHC08DRG4
Logic - Logic - Gates and Inverters - SN74AHC08DRG4 1253414-SN74AHC08DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253414-SN74AHC08DRG 4 Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AHC08QDRQ1; SN74AHC08QDRG4Q1; SN74AHC08D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253414-SN74AHC08DRG4
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74AHC08QDRQ1; SN74AHC08QDRG4Q1; SN74AHC08D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AHC08DRG4 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74AHC08DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC08DRG4
Gates and Inverters SN74AHC08DRG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC08DRG4
Logic Gates SN74AHC08DRG4
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC08DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC08DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC08DRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
IC GATE AND 4CH 2-INP 14-SOIC - 815-SN74AHC08DRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-SOIC
815-SN74AHC08DRG4
IC GATE AND 4CH 2-INP 14-SOIC 815-SN74AHC08DRG4
IC GATE AND 4CH 2-INP 14-SOIC

IC GATE AND 4CH 2-INP 14-SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHC08DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC08DRG4
Logic - Gates and Inverters SN74AHC08DRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC08DRG4 SN74AHC08DRG4-ND 705-SN74AHC08DRG4 1253414-SN74AHC08DRG4 SN74AHC08DRG4 SN74AHC08DRG4 SN74AHC08DRG4 SN74AHC08DRG4 815-SN74AHC08DRG4 SN74AHC08DRG4
Product Name SN74AHC08 Quadruple 2-Input Positive-AND Gates Gates and Inverters 8mA SOIC Logic IC Logic - Logic - Gates and Inverters - SN74AHC08DRG4 Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14-SOIC Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND AND NOT; AND
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V -3.3V; 3V; 3.3V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS CMOS; CMOS
Propagation Delay 14 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers