Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
AND Gate IC 4 Channel 14-SOIC
Quad 2-Input AND Gate IC, 4xAND, CMOS, SOIC, 5.5V Product overview: SN74AHC08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC08D can be used for catalog matching and distributor lookup.
AND Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 082202-SN74AHC08D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC08DRG4; SN74AHC08QDRQ1; SN74AHC08QDRG4Q1; SN74AHC08D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC, AND GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74AHC08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC08D | 296-4523-5-ND | 705-SN74AHC08D | SN74AHC08D | 082202-SN74AHC08D | 26AJ9165 | SN74AHC08D | SN74AHC08D | SN74AHC08D | SN74AHC08D |
| Product Name | SN74AHC08 Quadruple 2-Input Positive-AND Gates | Gates and Inverters | Quad 5.5V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74AHC08D | Ic, And Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Logic Family | AHC | CMOS | ||||||||
| Propagation Delay | 14 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||||
| Operating Current | 0.0200 mA | 8 mA | 0.0020 mA | 8 mA |