The SN74AHC04DBR is a hex inverter in a 14-SSOP package, measuring 6.20 mm by 5.30 mm, operating from 2 V to 5.5 V with a temperature range of -40 °C to 125 °C. It is RoHS compliant, features a lead finish of NIPDAU, and has a reflow rating of Level-1-260C-UNLIM.
Hex Inverters 14-SSOP -40 to 125
Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC04DBR | SN74AHC04DBR |
| Product Name | SN74AHC04 Hex Inverters | |
| Technology | AHC | |
| Device Type | SN74AHC04 Hex Inverters | |
| Features | RoHS | RoHS |