Texas Instruments SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02N

Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC02N is a quadruple 2-input positive-NOR gate from Texas Instruments, designed to perform the Boolean function Y = A ,óè B or Y = A + B in positive logic. It operates within a voltage range of 2V to 5.5V and features a latch-up performance that exceeds 250mA per JESD 17 standards. The device is available in a 14-pin PDIP package and is suitable for applications requiring reliable logic operations. The operating temperature range for this component is from -40°C to 125°C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The SN74AHC02N is a quadruple 2-input positive-NOR gate from Texas Instruments, designed to perform the Boolean function Y = A ,óè B or Y = A + B in positive logic. It operates within a voltage range of 2V to 5.5V and features a latch-up performance that exceeds 250mA per JESD 17 standards. The device is available in a 14-pin PDIP package and is suitable for applications requiring reliable logic operations. The operating temperature range for this component is from -40°C to 125°C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC02 Quadruple 2-Input Positive-NOR Gates - SN74AHC02N - Texas Instruments
Dallas, TX, United States
SN74AHC02 Quadruple 2-Input Positive-NOR Gates
SN74AHC02N
SN74AHC02 Quadruple 2-Input Positive-NOR Gates SN74AHC02N
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 125

Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-4514-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4514-5-ND
Gates and Inverters 296-4514-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC02N
5.5V Logic IC 705-SN74AHC02N
4-NOR Gate IC, 2-Input, CMOS, PDIP, 7.5ns, 5.5V Product overview: SN74AHC02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02N can be used for catalog matching and distributor lookup.

4-NOR Gate IC, 2-Input, CMOS, PDIP, 7.5ns, 5.5V Product overview: SN74AHC02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC02N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC02N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

NOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC02N - 1007425-SN74AHC02N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC02N
1007425-SN74AHC02N
Logic - Logic - Gates and Inverters - SN74AHC02N 1007425-SN74AHC02N
Manufacturer: Texas Instruments Win Source Part Number: 1007425-SN74AHC02N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007425-SN74AHC02N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74AHC02N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC02N
Gates and Inverters SN74AHC02N
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC02N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC02N
Logic - Gates and Inverters SN74AHC02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC02N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC02N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1038 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1038
Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1038
LOGIC, QUAD 2IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74AHC02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-NOR GATE, 14DIP; Logic Family / Base Number:74AHC02; Logic Type:NOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC02N 296-4514-5-ND 705-SN74AHC02N SN74AHC02N 1007425-SN74AHC02N SN74AHC02N SN74AHC02N SN74AHC02N 37AJ1038
Product Name SN74AHC02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC02N Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Quad 2In Pos-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR NOR; NOR
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 8.5 ns 7.5 ns 8.5 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic - Logic - Gates and Inverters - 54LS266J - 162950-54LS266J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers