Texas Instruments SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00PWR

Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC00 Quadruple 2-Input Positive-NAND Gates - SN74AHC00PWR - Texas Instruments
Dallas, TX, United States
SN74AHC00 Quadruple 2-Input Positive-NAND Gates
SN74AHC00PWR
SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00PWR
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1080-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1080-1-ND
Gates and Inverters 296-1080-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1080-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1080-2-ND
Gates and Inverters 296-1080-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1080-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1080-6-ND
Gates and Inverters 296-1080-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC00PWR - 006523-SN74AHC00PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC00PWR
006523-SN74AHC00PWR
Logic - Logic - Gates and Inverters - SN74AHC00PWR 006523-SN74AHC00PWR
Manufacturer: Texas Instruments Win Source Part Number: 006523-SN74AHC00PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006523-SN74AHC00PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHC00PWR
5.5V TSSOP Logic IC 705-SN74AHC00PWR
4-ch 2-in NAND Gate IC, 2-5.5V, 7.5ns, CMOS, 14-TSSOP Product overview: SN74AHC00PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00PWR can be used for catalog matching and distributor lookup.

4-ch 2-in NAND Gate IC, 2-5.5V, 7.5ns, CMOS, 14-TSSOP Product overview: SN74AHC00PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC00PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC00PWR
Logic - Gates and Inverters SN74AHC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC00PWR
Logic Gates SN74AHC00PWR
Logic Gates Quad 2-In Pos NAND

Logic Gates Quad 2-In Pos NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC00PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC00PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Ic, Quad Nand Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ9160 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nand Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ9160
Ic, Quad Nand Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ9160
IC, QUAD NAND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74AHC00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD NAND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74AHC00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC00PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC00PWR
Gates and Inverters SN74AHC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHC00PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC00PWR
Gates and Inverters SN74AHC00PWR
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC00PWR 296-1080-1-ND 006523-SN74AHC00PWR 705-SN74AHC00PWR SN74AHC00PWR SN74AHC00PWR SN74AHC00PWR 26AJ9160 SN74AHC00PWR SN74AHC00PWR
Product Name SN74AHC00 Quadruple 2-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC00PWR 5.5V TSSOP Logic IC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Quad Nand Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND NAND; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 2V ~ 5.5V 2V ~ 5.5V
Logic Family AHC
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details