Texas Instruments SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00PWE4

Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC00 is a quadruple 2-input positive-NAND gate designed by Texas Instruments. It operates within a voltage range of 2V to 5.5V and features latch-up performance that exceeds 250mA per JESD 17 standards. This device performs the Boolean function Y = A ,Ä¢ B, making it suitable for various applications such as enabling or disabling digital signals, controlling indicator LEDs, and facilitating communication between modules and system controllers. The SN74AHC00 is available in multiple package types, including a 14-pin TSSOP, which allows for flexibility in design and integration into different circuit layouts.

Datasheet Summary
Powered by GS/AI

The SN74AHC00 is a quadruple 2-input positive-NAND gate designed by Texas Instruments. It operates within a voltage range of 2V to 5.5V and features latch-up performance that exceeds 250mA per JESD 17 standards. This device performs the Boolean function Y = A ,Ä¢ B, making it suitable for various applications such as enabling or disabling digital signals, controlling indicator LEDs, and facilitating communication between modules and system controllers. The SN74AHC00 is available in multiple package types, including a 14-pin TSSOP, which allows for flexibility in design and integration into different circuit layouts.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC00 Quadruple 2-Input Positive-NAND Gates - SN74AHC00PWE4 - Texas Instruments
Dallas, TX, United States
SN74AHC00 Quadruple 2-Input Positive-NAND Gates
SN74AHC00PWE4
SN74AHC00 Quadruple 2-Input Positive-NAND Gates SN74AHC00PWE4
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74AHC00PWE4
Product Name SN74AHC00 Quadruple 2-Input Positive-NAND Gates
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AHC
Propagation Delay 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details