Win Source Part Number: 1256261-SN74ACT8997D
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ACT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: SCAN-PATH LINKERS
Number of Bits: 4
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT8997DW,
Base Product Number: 74ACT8997
Scan-Path Linker 0°C to 70°C 28-Pin SOIC Tube Product overview: SN74ACT8997DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ACT8997DW can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1256261-SN74ACT8997DW | 703-SN74ACT8997DW |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | SOIC Logic IC |
| Gate Type | SCAN-PATH LINKERS |