Nexperia B.V. Dual 2-input NAND gate 74AHC2G00DP,125

Description
The 74AHC2G00; 74AHCT2G00 are high-speed Si-gate CMOS devices. They provide two 2-input NAND gates. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC2G00; 74AHCT2G00 are high-speed Si-gate CMOS devices. They provide two 2-input NAND gates. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input NAND gate - 74AHC2G00DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input NAND gate
74AHC2G00DP,125
Dual 2-input NAND gate 74AHC2G00DP,125
The 74AHC2G00; 74AHCT2G00 are high-speed Si-gate CMOS devices. They provide two 2-input NAND gates. The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V. The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC2G00; 74AHCT2G00 are high-speed Si-gate CMOS devices. They provide two 2-input NAND gates.

The AHC device has CMOS input switching levels and supply voltage range 2 V to 5.5 V.

The AHCT device has TTL input switching levels and supply voltage range 4.5 V to 5.5 V.

Features and benefits

  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHC2G00DP,125 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, AHC/VHC/H/U/V Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual TSSOP Logic IC
705-74AHC2G00DP,125
Dual TSSOP Logic IC 705-74AHC2G00DP,125
74AHC2G00; 74AHCT2G00 - Dual 2-input NAND gate TSSOP 8-Pin Product overview: 74AHC2G00DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G00DP,125 can be used for catalog matching and distributor lookup.

74AHC2G00; 74AHCT2G00 - Dual 2-input NAND gate TSSOP 8-Pin Product overview: 74AHC2G00DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC2G00DP,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHC2G00DP,125 - 1007490-74AHC2G00DP,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC2G00DP,125
1007490-74AHC2G00DP,125
Logic - Logic - Gates and Inverters - 74AHC2G00DP,125 1007490-74AHC2G00DP,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007490-74AHC2G00DP, 125 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007490-74AHC2G00DP,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-6521-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6521-2-ND
Gates and Inverters 1727-6521-2-ND
NAND Gate IC 2 Channel 8-TSSOP

NAND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6521-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6521-6-ND
Gates and Inverters 1727-6521-6-ND
NAND Gate IC 2 Channel 8-TSSOP

NAND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6521-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6521-1-ND
Gates and Inverters 1727-6521-1-ND
NAND Gate IC 2 Channel 8-TSSOP

NAND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC2G00DP,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC2G00DP,125
Logic - Gates and Inverters 74AHC2G00DP,125
IC GATE NAND 2CH 2-INP 8TSSOP

IC GATE NAND 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G00DP,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC2G00DP,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC2G00DP,125
IC GATE NAND 2CH 2-INP 8TSSOP

IC GATE NAND 2CH 2-INP 8TSSOP

Supplier's Site
Gates and Inverters - 74AHC2G00DP,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC2G00DP,125
Gates and Inverters 74AHC2G00DP,125
NAND Gate IC 2 Channel 8-TSSOP

NAND Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2203 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2203
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2203
NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC2G00DP,125 74AHC2G00DP,125 705-74AHC2G00DP,125 1007490-74AHC2G00DP,125 1727-6521-2-ND 74AHC2G00DP,125 74AHC2G00DP,125 74AHC2G00DP,125 74AH2203
Product Name Dual 2-input NAND gate Dual TSSOP Logic IC Logic - Logic - Gates and Inverters - 74AHC2G00DP,125 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type NAND AND; NAND NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage +7.0 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
IC Package Type Other; SOT505-2 SOT505-2 Other; SOT505 SOP; SSOP; TSSOP; Other; 8-TSSOP TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Logic Family CMOS AHC/VHC/H/U/V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
2-input NAND gate - 74AHC1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
Quad 2-input OR gate - 74AHC32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
SOIC Logic IC - 705-74AHC14D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers