Texas Instruments SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86PWE4

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates - SN74ACT86PWE4 - Texas Instruments
Dallas, TX, United States
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates
SN74ACT86PWE4
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86PWE4
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 24mA TSSOP Logic IC
705-SN74ACT86PWE4
Quad 5.5V 24mA TSSOP Logic IC 705-SN74ACT86PWE4
Quad 2-Input XOR Gate IC, 4.5-5.5V, 24mA, 9.5ns, 14-TSSOP Product overview: SN74ACT86PWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86PWE4 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 4.5-5.5V, 24mA, 9.5ns, 14-TSSOP Product overview: SN74ACT86PWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86PWE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258125-SN74ACT86PWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258125-SN74ACT86PWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258125-SN74ACT86PWE4
Win Source Part Number: 1258125-SN74ACT86PWE 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT86

Win Source Part Number: 1258125-SN74ACT86PWE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ACT86

Buy Now Datasheet
Gates and Inverters - SN74ACT86PWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT86PWE4
Gates and Inverters SN74ACT86PWE4
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ACT86PWE4
Logic Gates SN74ACT86PWE4
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT86PWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT86PWE4
Logic - Gates and Inverters SN74ACT86PWE4
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT86PWE4 705-SN74ACT86PWE4 1258125-SN74ACT86PWE4 SN74ACT86PWE4 SN74ACT86PWE4 SN74ACT86PWE4
Product Name SN74ACT86 Quadruple 2-Input Exclusive-OR Gates Quad 5.5V 24mA TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 10 ns 9.5 ns 9.5 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers