Texas Instruments SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86NSRG4

Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates - SN74ACT86NSRG4 - Texas Instruments
Dallas, TX, United States
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates
SN74ACT86NSRG4
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86NSRG4
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258140-SN74ACT86NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258140-SN74ACT86NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258140-SN74ACT86NSRG4
Win Source Part Number: 1258140-SN74ACT86NSR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ACT Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 4 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ACT86

Win Source Part Number: 1258140-SN74ACT86NSRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ACT86

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 24mA Logic IC
705-SN74ACT86NSRG4
Quad 5.5V 24mA Logic IC 705-SN74ACT86NSRG4
Quad 2-Input XOR Gate IC, 4.5-5.5V, 24mA, SOP, -40 to 85C Product overview: SN74ACT86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86NSRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 4.5-5.5V, 24mA, SOP, -40 to 85C Product overview: SN74ACT86NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ACT86NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74ACT86NSRG4-ND
Gates and Inverters SN74ACT86NSRG4-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT86NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT86NSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT86NSRG4
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT86NSRG4
Logic Gates SN74ACT86NSRG4
Logic Gates Quad 2 Input Exclusive OR Gates

Logic Gates Quad 2 Input Exclusive OR Gates

Buy Now Datasheet
Gates and Inverters - SN74ACT86NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT86NSRG4
Gates and Inverters SN74ACT86NSRG4
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74ACT86NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT86NSRG4
Logic - Gates and Inverters SN74ACT86NSRG4
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT86NSRG4 1258140-SN74ACT86NSRG4 705-SN74ACT86NSRG4 SN74ACT86NSRG4-ND SN74ACT86NSRG4 SN74ACT86NSRG4 SN74ACT86NSRG4 SN74ACT86NSRG4
Product Name SN74ACT86 Quadruple 2-Input Exclusive-OR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5.5V 24mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 10 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Surface Mount
View Details
2 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details