Texas Instruments SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86NSR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT86NSR is a quadruple 2-input exclusive-OR gate designed for operation within a voltage range of 4.5V to 5.5V. It features TTL-compatible inputs that can accept voltages up to 5.5V, making it suitable for various digital logic applications. The device has a maximum propagation delay (t_pd) of 10ns at 5V, ensuring fast signal processing. It can be used in applications requiring true/complement logic functions, where one input is reproduced in true form at the output when the other input is low, and inverted when the other input is high. The SN74ACT86NSR is available in a 14-pin SOP package and operates within a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74ACT86NSR is a quadruple 2-input exclusive-OR gate designed for operation within a voltage range of 4.5V to 5.5V. It features TTL-compatible inputs that can accept voltages up to 5.5V, making it suitable for various digital logic applications. The device has a maximum propagation delay (t_pd) of 10ns at 5V, ensuring fast signal processing. It can be used in applications requiring true/complement logic functions, where one input is reproduced in true form at the output when the other input is low, and inverted when the other input is high. The SN74ACT86NSR is available in a 14-pin SOP package and operates within a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates - SN74ACT86NSR - Texas Instruments
Dallas, TX, United States
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates
SN74ACT86NSR
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86NSR
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74ACT86NSR
5.5V Logic IC 705-SN74ACT86NSR
4-ch XOR Gate IC, 5.5V, 2-Input, CMOS, SOP, -40 to 85C Product overview: SN74ACT86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86NSR can be used for catalog matching and distributor lookup.

4-ch XOR Gate IC, 5.5V, 2-Input, CMOS, SOP, -40 to 85C Product overview: SN74ACT86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT86NSR - 065156-SN74ACT86NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT86NSR
065156-SN74ACT86NSR
Logic - Logic - Gates and Inverters - SN74ACT86NSR 065156-SN74ACT86NSR
Manufacturer: Texas Instruments Win Source Part Number: 065156-SN74ACT86NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Input (1, 1) Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065156-SN74ACT86NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2 Input (1, 1)
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ACT86NSR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-38216-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38216-2-ND
Gates and Inverters 296-38216-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-38216-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38216-1-ND
Gates and Inverters 296-38216-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - SN74ACT86NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT86NSR
Gates and Inverters SN74ACT86NSR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74ACT86NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT86NSR
Logic - Gates and Inverters SN74ACT86NSR
IC GATE XOR 4CH 2 INPUT 14SOP

IC GATE XOR 4CH 2 INPUT 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ACT86NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ACT86NSR
Gates and Inverters SN74ACT86NSR
IC GATE XOR 4CH 2 INPUT 14SOP

IC GATE XOR 4CH 2 INPUT 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT86NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT86NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT86NSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT86NSR 705-SN74ACT86NSR 065156-SN74ACT86NSR SN74ACT86NSR 296-38216-2-ND SN74ACT86NSR SN74ACT86NSR SN74ACT86NSR SN74ACT86NSR
Product Name SN74ACT86 Quadruple 2-Input Exclusive-OR Gates 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74ACT86NSR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) OR; XOR XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details