Texas Instruments SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74ACT74PWRE4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flops with clear and preset, available in a 14-pin TSSOP package measuring 5mm by 6.4mm, operating from 4.5V to 5.5V with a maximum propagation delay of 10.5ns at 5V and TTL-voltage-compatible inputs, rated for -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flops with clear and preset, available in a 14-pin TSSOP package measuring 5mm by 6.4mm, operating from 4.5V to 5.5V with a maximum propagation delay of 10.5ns at 5V and TTL-voltage-compatible inputs, rated for -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - SN74ACT74PWRE4 - Texas Instruments
Dallas, TX, United States
SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
SN74ACT74PWRE4
SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74ACT74PWRE4
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74ACT74PWRE4
Product Name SN74ACT74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
Propagation Delay 13 ns
fMAX 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details