Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs in a 20-pin SOIC package, operating from 4.5V to 5.5V, with a maximum propagation delay of 9ns at 5V and a temperature range of -40°C to 85°C.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ACT574DWG4 |
| Product Name | SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 12 ns |
| fMAX | 90 MHz |