Texas Instruments SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573PWR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT573PWR - Texas Instruments
Dallas, TX, United States
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT573PWR
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573PWR
Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-4439-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-4439-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-4439-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Logic - Latches - SN74ACT573PWR - 118049-SN74ACT573PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ACT573PWR
118049-SN74ACT573PWR
Logic - Logic - Latches - SN74ACT573PWR 118049-SN74ACT573PWR
Manufacturer: Texas Instruments Win Source Part Number: 118049-SN74ACT573PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118049-SN74ACT573PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT573PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT573PWR
Integrated Circuits (ICs) - Logic - Latches SN74ACT573PWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74ACT573PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT573PWR
Logic - Latches SN74ACT573PWR
IC OCT D-TYP TRNSP LATCH 20TSSOP

IC OCT D-TYP TRNSP LATCH 20TSSOP

Supplier's Site Datasheet
Latches - SN74ACT573PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT573PWR 296-4439-1-ND 118049-SN74ACT573PWR SN74ACT573PWR SN74ACT573PWR SN74ACT573PWR
Product Name SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ACT573PWR Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 12 ns 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DBR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 74LS256PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details