Texas Instruments SN74ACT374 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ACT374NSR

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs in a 20-pin SOP package, operating from 4.5V to 5.5V, with a temperature range of -40°C to 85°C. The package measures 12.60mm × 5.30mm.

Datasheet Summary
Powered by GS/AI

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs in a 20-pin SOP package, operating from 4.5V to 5.5V, with a temperature range of -40°C to 85°C. The package measures 12.60mm × 5.30mm.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT374 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ACT374NSR - Texas Instruments
Dallas, TX, United States
SN74ACT374 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ACT374NSR
SN74ACT374 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ACT374NSR
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO -40 to 85

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Flip Flops - 296-38215-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38215-2-ND
Flip Flops 296-38215-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ACT374NSR
006513-SN74ACT374NSR
Logic - Logic - Flip Flops - SN74ACT374NSR 006513-SN74ACT374NSR
Manufacturer: Texas Instruments Win Source Part Number: 006513-SN74ACT374NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006513-SN74ACT374NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74ACT374NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT374NSR
Flip Flops SN74ACT374NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74ACT374NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT374NSR
Logic - Flip Flops SN74ACT374NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT374NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT374NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT374NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT374NSR 296-38215-2-ND 006513-SN74ACT374NSR SN74ACT374NSR SN74ACT374NSR SN74ACT374NSR
Product Name SN74ACT374 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ACT374NSR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns 10 ns 10 ns
fMAX 90 MHz 160 MHz 160 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers
SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers