Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74ACT374N.

Description
Logic Family / Base Number:74ACT374; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted; MSL:-RoHS Compliant: Yes
Description
Logic Family / Base Number:74ACT374; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC0375 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC0375
Logic Family / Base Number Texas Instruments 15AC0375
Logic Family / Base Number:74ACT374; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted; MSL:-RoHS Compliant: Yes

Logic Family / Base Number:74ACT374; Flip-Flop Type:D; Propagation Delay:8.5ns; Frequency:160MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 15AC0375
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HC73D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type SOT108-1
View Details
Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers