Texas Instruments SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32NSR

Description
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT32 Quadruple 2-Input Positive-OR Gates - SN74ACT32NSR - Texas Instruments
Dallas, TX, United States
SN74ACT32 Quadruple 2-Input Positive-OR Gates
SN74ACT32NSR
SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32NSR
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SO -40 to 85

Buy Now Datasheet
 - SN74ACT32NSR - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT32NSR - 047119-SN74ACT32NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT32NSR
047119-SN74ACT32NSR
Logic - Logic - Gates and Inverters - SN74ACT32NSR 047119-SN74ACT32NSR
Manufacturer: Texas Instruments Win Source Part Number: 047119-SN74ACT32NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 047119-SN74ACT32NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74ACT32NSR
Quad 5V Logic IC 705-SN74ACT32NSR
Quad 2-Input OR Gate IC, 5V, SOP, CMOS, -40 to 85°C Product overview: SN74ACT32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32NSR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5V, SOP, CMOS, -40 to 85°C Product overview: SN74ACT32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-29120-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29120-1-ND
Gates and Inverters 296-29120-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29120-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29120-2-ND
Gates and Inverters 296-29120-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT32NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT32NSR
Logic - Gates and Inverters SN74ACT32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ACT32NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT32NSR
Gates and Inverters SN74ACT32NSR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ACT32NSR
Logic Gates SN74ACT32NSR
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT32NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT32NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT32NSR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT32NSR SN74ACT32NSR 047119-SN74ACT32NSR 705-SN74ACT32NSR 296-29120-1-ND SN74ACT32NSR SN74ACT32NSR SN74ACT32NSR SN74ACT32NSR
Product Name SN74ACT32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74ACT32NSR Quad 5V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR NOT; OR OR; OR Gate OR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 9 ns 10 ns 9 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details