Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT32DRE4 | SN74ACT32DRE4-ND | SN74ACT32DRE4 | SN74ACT32DRE4 | SN74ACT32DRE4 |
| Product Name | SN74ACT32 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Logic Family | ACT | ||||
| Propagation Delay | 10 ns | 9 ns | |||
| Operating Current | 0.0200 mA | 0.0020 mA | 24 mA |