Texas Instruments SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32DR

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT32 Quadruple 2-Input Positive-OR Gates - SN74ACT32DR - Texas Instruments
Dallas, TX, United States
SN74ACT32 Quadruple 2-Input Positive-OR Gates
SN74ACT32DR
SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32DR
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74ACT32DR - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ACT32DR
5.5V SOIC Logic IC 705-SN74ACT32DR
4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32DR can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT32DR - 029705-SN74ACT32DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT32DR
029705-SN74ACT32DR
Logic - Logic - Gates and Inverters - SN74ACT32DR 029705-SN74ACT32DR
Manufacturer: Texas Instruments Win Source Part Number: 029705-SN74ACT32DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029705-SN74ACT32DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-1074-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1074-6-ND
Gates and Inverters 296-1074-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1074-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1074-2-ND
Gates and Inverters 296-1074-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1074-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1074-1-ND
Gates and Inverters 296-1074-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT32DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT32DR
Logic - Gates and Inverters SN74ACT32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ACT32DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ACT32DR
Gates and Inverters SN74ACT32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT32DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT32DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT32DR
Logic Gates SN74ACT32DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9099 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9099
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9099
OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ACT32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ACT32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74ACT32DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT32DR
Gates and Inverters SN74ACT32DR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT32DR SN74ACT32DR 705-SN74ACT32DR 029705-SN74ACT32DR 296-1074-6-ND SN74ACT32DR SN74ACT32DR SN74ACT32DR SN74ACT32DR 26AJ9099 SN74ACT32DR
Product Name SN74ACT32 Quadruple 2-Input Positive-OR Gates 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ACT32DR Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR NOT; OR OR; OR Gate OR OR; OR Gate OR; OR Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 10 ns 10 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 0.0020 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS05FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details