Octal buffers and line drivers with 3-state outputs designed for memory address drivers, clock drivers, and bus-oriented receivers and transmitters, available in a 20-pin SOIC package measuring 12.8mm × 10.3mm, operating from -40°C to 85°C with a supply voltage range of 4.5V to 5.5V.
Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Octal 3-State Buffer/Driver, 8-Bit, Inverting, 5V, SOIC Product overview: SN74ACT240DWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT240DWRE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ACT240DWRE4 | 704-SN74ACT240DWRE4 |
| Product Name | SN74ACT240 Octal Buffers/Drivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC |
| Technology | ACT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |